Newport MKS Optical Post, 76.2 mm Height, 7.9 mm Diameter, M2 and M4 Threads M-TSP-3

Description
The M-TSP-3 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 76.2 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH Series Post Holders. These posts, with their M2 threads, are ideal for mounting 12.7 mm mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.
Request a Quote
Description
The M-TSP-3 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 76.2 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH Series Post Holders. These posts, with their M2 threads, are ideal for mounting 12.7 mm mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 76.2 mm Height, 7.9 mm Diameter, M2 and M4 Threads - M-TSP-3 - Newport MKS
Irvine, CA, United States
Optical Post, 76.2 mm Height, 7.9 mm Diameter, M2 and M4 Threads
M-TSP-3
Optical Post, 76.2 mm Height, 7.9 mm Diameter, M2 and M4 Threads M-TSP-3
The M-TSP-3 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 76.2 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH Series Post Holders. These posts, with their M2 threads, are ideal for mounting 12.7 mm mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.

The M-TSP-3 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 76.2 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH Series Post Holders. These posts, with their M2 threads, are ideal for mounting 12.7 mm mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-TSP-3
Product Name Optical Post, 76.2 mm Height, 7.9 mm Diameter, M2 and M4 Threads
Mount Type Optical Post
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Optic Mount, 1.0 in. Optic Diameter, Lockable, 8-32 - 9891-K-L - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Knobs - 9814-6 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.4 mm (0.2520 inch)
View Details
Thick Optic Mount Mount, Stability, Top Adjust, Nickel Plated 1 in., 2 Allen, Vacuum - 9814-8-Ni-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details