Newport MKS Optical Post, 25.4 mm Height, 7.9 mm Diameter, M2 and M4 Threads M-TSP-1

Description
The M-TSP-1 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 38.1 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH Series Post Holders. These posts, with their M2 threads, are ideal for mounting 12.7 mm mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.
Request a Quote
Description
The M-TSP-1 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 38.1 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH Series Post Holders. These posts, with their M2 threads, are ideal for mounting 12.7 mm mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 25.4 mm Height, 7.9 mm Diameter, M2 and M4 Threads - M-TSP-1 - Newport MKS
Irvine, CA, United States
Optical Post, 25.4 mm Height, 7.9 mm Diameter, M2 and M4 Threads
M-TSP-1
Optical Post, 25.4 mm Height, 7.9 mm Diameter, M2 and M4 Threads M-TSP-1
The M-TSP-1 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 38.1 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH Series Post Holders. These posts, with their M2 threads, are ideal for mounting 12.7 mm mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.

The M-TSP-1 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 38.1 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH Series Post Holders. These posts, with their M2 threads, are ideal for mounting 12.7 mm mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-TSP-1
Product Name Optical Post, 25.4 mm Height, 7.9 mm Diameter, M2 and M4 Threads
Mount Type Optical Post
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Motor Mirror Mount, Absolute Positioning, Integrated Controller - CONEX-AG-M100D - Newport MKS
Specs
Mount Type Mirror Mount; Center Mount and Controller
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, M4 - 9832-M - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 2.5 to 50.8 mm (0.0984 to 2 inch)
Maximum Thickness 3 to 8.87 mm (0.1181 to 0.3492 inch)
View Details
Mirror Mount, Stability, 1.0 in., Nickel Plated OEM, 3 Allen, Vacuum - 9817-6-Ni-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details
Piezo Mirror Mount, Pint-Sized, Corner Mount, 1.0 in. Diameter - 8887 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details