Newport MKS Optical Post, 19.1 mm Height, 7.9 mm Diameter, M2 and M4 Threads M-TSP-0.75

Description
The M-TSP-0.75 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 19.1 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH Series Post Holders. These posts, with their M2 threads, are ideal for mounting 12.7 mm mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.
Request a Quote
Description
The M-TSP-0.75 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 19.1 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH Series Post Holders. These posts, with their M2 threads, are ideal for mounting 12.7 mm mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 19.1 mm Height, 7.9 mm Diameter, M2 and M4 Threads - M-TSP-0.75 - Newport MKS
Irvine, CA, United States
Optical Post, 19.1 mm Height, 7.9 mm Diameter, M2 and M4 Threads
M-TSP-0.75
Optical Post, 19.1 mm Height, 7.9 mm Diameter, M2 and M4 Threads M-TSP-0.75
The M-TSP-0.75 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 19.1 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH Series Post Holders. These posts, with their M2 threads, are ideal for mounting 12.7 mm mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.

The M-TSP-0.75 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 19.1 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH Series Post Holders. These posts, with their M2 threads, are ideal for mounting 12.7 mm mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-TSP-0.75
Product Name Optical Post, 19.1 mm Height, 7.9 mm Diameter, M2 and M4 Threads
Mount Type Optical Post
Unlock Full Specs
to access all available technical data

Similar Products

Gimbal Optic Mount, Low-distortion Axial Clamping, 4.0 in. Diameter - 605-4 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 102 mm (4 inch)
Maximum Thickness 11 to 22 mm (0.4331 to 0.8661 inch)
View Details
Collimator and Laser Diode Adapter, 9 mm, 1 inch Mirror Mounts - CLH-9 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Collimator Holder
View Details
Fixed Lens Mount, 1.5 in. (38.1 mm) Diameter, 8-32 Thread, A-LINE - LH-1.5A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 35.6 mm (1.4 inch)
View Details
Piezo Optical Mount, Compact, 0.5 in. Optics - AG-M050N - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details