Newport MKS Optical Table, Tuned-Damped, Upgradable, 1200 x 2400 mm, 305 mm Thick, M6 M-ST-UT2-48-12

Description
The M-ST-UT2-48-12 Tuned-Damped Field Upgradable SmartTable® is upgradeable to M-SST Series performance. This 305 mm thick optical table has a 1200 mm width, 2400 mm length, and Metric M6 holes on a 25 mm grid. The M-ST-UT2 Series combines Newport’s fine tuned damping with IQ damping. When the IQ dampers are not installed, the M-ST-UT2 table provides performance equivalent to an RS2000 Series table. As your application requirements become more stringent, the M-ST-UT2 table can be field upgraded to SmartTable performance levels by installing an IQ-300-UG upgrade kit. There is no need to dismantle your experiment in order to upgrade the table. Once upgraded, the M-ST-UT2 will provide a dramatically quieter table surface, resulting in high quality imaging, improved long term stability, faster settling times and the ability to make measurements that previously required the quietest lab environments. The upgraded M-ST-UT2 SmartTable also allows users to monitor tabletop vibrations through built in vibration sensors that provide real time feedback on the vibration state of the table. Isolators are sold separately.
Request a Quote Datasheet
Description
The M-ST-UT2-48-12 Tuned-Damped Field Upgradable SmartTable® is upgradeable to M-SST Series performance. This 305 mm thick optical table has a 1200 mm width, 2400 mm length, and Metric M6 holes on a 25 mm grid. The M-ST-UT2 Series combines Newport’s fine tuned damping with IQ damping. When the IQ dampers are not installed, the M-ST-UT2 table provides performance equivalent to an RS2000 Series table. As your application requirements become more stringent, the M-ST-UT2 table can be field upgraded to SmartTable performance levels by installing an IQ-300-UG upgrade kit. There is no need to dismantle your experiment in order to upgrade the table. Once upgraded, the M-ST-UT2 will provide a dramatically quieter table surface, resulting in high quality imaging, improved long term stability, faster settling times and the ability to make measurements that previously required the quietest lab environments. The upgraded M-ST-UT2 SmartTable also allows users to monitor tabletop vibrations through built in vibration sensors that provide real time feedback on the vibration state of the table. Isolators are sold separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Table, Tuned-Damped, Upgradable, 1200 x 2400 mm, 305 mm Thick, M6 - M-ST-UT2-48-12 - Newport MKS
Irvine, CA, United States
Optical Table, Tuned-Damped, Upgradable, 1200 x 2400 mm, 305 mm Thick, M6
M-ST-UT2-48-12
Optical Table, Tuned-Damped, Upgradable, 1200 x 2400 mm, 305 mm Thick, M6 M-ST-UT2-48-12
The M-ST-UT2-48-12 Tuned-Damped Field Upgradable SmartTable® is upgradeable to M-SST Series performance. This 305 mm thick optical table has a 1200 mm width, 2400 mm length, and Metric M6 holes on a 25 mm grid. The M-ST-UT2 Series combines Newport’s fine tuned damping with IQ damping. When the IQ dampers are not installed, the M-ST-UT2 table provides performance equivalent to an RS2000 Series table. As your application requirements become more stringent, the M-ST-UT2 table can be field upgraded to SmartTable performance levels by installing an IQ-300-UG upgrade kit. There is no need to dismantle your experiment in order to upgrade the table. Once upgraded, the M-ST-UT2 will provide a dramatically quieter table surface, resulting in high quality imaging, improved long term stability, faster settling times and the ability to make measurements that previously required the quietest lab environments. The upgraded M-ST-UT2 SmartTable also allows users to monitor tabletop vibrations through built in vibration sensors that provide real time feedback on the vibration state of the table. Isolators are sold separately.

The M-ST-UT2-48-12 Tuned-Damped Field Upgradable SmartTable® is upgradeable to M-SST Series performance. This 305 mm thick optical table has a 1200 mm width, 2400 mm length, and Metric M6 holes on a 25 mm grid. The M-ST-UT2 Series combines Newport’s fine tuned damping with IQ damping. When the IQ dampers are not installed, the M-ST-UT2 table provides performance equivalent to an RS2000 Series table. As your application requirements become more stringent, the M-ST-UT2 table can be field upgraded to SmartTable performance levels by installing an IQ-300-UG upgrade kit. There is no need to dismantle your experiment in order to upgrade the table. Once upgraded, the M-ST-UT2 will provide a dramatically quieter table surface, resulting in high quality imaging, improved long term stability, faster settling times and the ability to make measurements that previously required the quietest lab environments. The upgraded M-ST-UT2 SmartTable also allows users to monitor tabletop vibrations through built in vibration sensors that provide real time feedback on the vibration state of the table. Isolators are sold separately.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-ST-UT2-48-12
Product Name Optical Table, Tuned-Damped, Upgradable, 1200 x 2400 mm, 305 mm Thick, M6
Type Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Platform, Bench Top, 24 x 30 in., Stainless Steel Surface, 1/4-20 - BT-2430-SSH - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Optical Table, 6 Tunable Dampers, 1200 x 5400 mm, 305 mm Thick, M6 - M-RS4000-418-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, Microlocks, 600 x 900 mm, 59 mm, M6 - M-PG-23-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, No Tuned Damping, 1200 x 1800 mm, 203 mm Thick, M6 - M-RPR-46-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details