Newport MKS Optical Pedestal, Magnetic Base, 76.2 mm Height, 25.4 mm Diameter, M4 M-PS-3Z

Description
The M-PS-3Z Magnetic Pedestal provides a strong 5 lb. magnetic hold, allowing experimenters to securely position and align their optical mounts prior to clamping them down. Not only does this reduce the potential for damaging optical components, it also greatly increases the speed and efficiency with which an experiment can be set up. With the PS-Series Magnetic Pedestals, post-mounted optic holders can be quickly positioned to the approximate location on an optical table and securely aligned prior to clamping them down. This magnetic pedestal post is the dimensional equivalent to the standard PS pedestal post but does not have an M4 thread on the bottom.
Request a Quote
Description
The M-PS-3Z Magnetic Pedestal provides a strong 5 lb. magnetic hold, allowing experimenters to securely position and align their optical mounts prior to clamping them down. Not only does this reduce the potential for damaging optical components, it also greatly increases the speed and efficiency with which an experiment can be set up. With the PS-Series Magnetic Pedestals, post-mounted optic holders can be quickly positioned to the approximate location on an optical table and securely aligned prior to clamping them down. This magnetic pedestal post is the dimensional equivalent to the standard PS pedestal post but does not have an M4 thread on the bottom.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Magnetic Base, 76.2 mm Height, 25.4 mm Diameter, M4 - M-PS-3Z - Newport MKS
Irvine, CA, United States
Optical Pedestal, Magnetic Base, 76.2 mm Height, 25.4 mm Diameter, M4
M-PS-3Z
Optical Pedestal, Magnetic Base, 76.2 mm Height, 25.4 mm Diameter, M4 M-PS-3Z
The M-PS-3Z Magnetic Pedestal provides a strong 5 lb. magnetic hold, allowing experimenters to securely position and align their optical mounts prior to clamping them down. Not only does this reduce the potential for damaging optical components, it also greatly increases the speed and efficiency with which an experiment can be set up. With the PS-Series Magnetic Pedestals, post-mounted optic holders can be quickly positioned to the approximate location on an optical table and securely aligned prior to clamping them down. This magnetic pedestal post is the dimensional equivalent to the standard PS pedestal post but does not have an M4 thread on the bottom.

The M-PS-3Z Magnetic Pedestal provides a strong 5 lb. magnetic hold, allowing experimenters to securely position and align their optical mounts prior to clamping them down. Not only does this reduce the potential for damaging optical components, it also greatly increases the speed and efficiency with which an experiment can be set up. With the PS-Series Magnetic Pedestals, post-mounted optic holders can be quickly positioned to the approximate location on an optical table and securely aligned prior to clamping them down. This magnetic pedestal post is the dimensional equivalent to the standard PS pedestal post but does not have an M4 thread on the bottom.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PS-3Z
Product Name Optical Pedestal, Magnetic Base, 76.2 mm Height, 25.4 mm Diameter, M4
Mount Type Magnetic Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Corner, 1.0 in., 3 Allen-Keys - 9809-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Motorized Mirror Mount, Picomotor, UHV, Center, 3.0 in., 2-Axis - 8823-AC-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
View Details
Cylindrical Lens Mount, Adjustable, 50.8 mm Max, +/- 5 Deg., 2 arcs sec - CYM-2R - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Rectangular Width or Elliptical Minor Axis 60.5 mm (2.38 inch)
View Details