Newport MKS Post Holder Base Pack, Open Slot, 12.7 mm Thick, M6, Qty 10 M-PHB-50-PK

Description
This is a 10-pack of the Post Holder Base.The M-PHB-50 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table.
Request a Quote
Description
This is a 10-pack of the Post Holder Base.The M-PHB-50 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Post Holder Base Pack, Open Slot, 12.7 mm Thick, M6, Qty 10 - M-PHB-50-PK - Newport MKS
Irvine, CA, United States
Post Holder Base Pack, Open Slot, 12.7 mm Thick, M6, Qty 10
M-PHB-50-PK
Post Holder Base Pack, Open Slot, 12.7 mm Thick, M6, Qty 10 M-PHB-50-PK
This is a 10-pack of the Post Holder Base.The M-PHB-50 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table.

This is a 10-pack of the Post Holder Base.The M-PHB-50 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PHB-50-PK
Product Name Post Holder Base Pack, Open Slot, 12.7 mm Thick, M6, Qty 10
Mount Type Post Holder Base Pack
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Mirror Mount, Picomotor, Clear Edge, 2.0 in., 2-Axis, Left-handed - 8822-L - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Fixed, 12.7 mm Diameter, 8-32 Thread, A-LINE - LH-05DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 11.4 mm (0.4488 inch)
View Details
Lens Positioner, 0.5 in. Diameter, XYZ, 100 TPI, 8-32 THD - LPXYZ-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 12.4 mm (0.4882 inch)
View Details