Newport MKS Base Plate, Used with UMR5 Series, MVN50 & UTR46 Series M-PBN5

Description
The M-PBN5 Steel Base Plate is used to connect positioners with bottom-surface mounting holes to support structures that are inaccessible from below, such as breadboards and optical tables. An array of tapped and countersunk clearance holes provides compatibility with UMR5, MVN50, and UTR46 Series Stages. The base plate is offered in metric only, but is compatible with both English and metric models. Please consult the dimensional drawings for exact specifications.
Request a Quote
Description
The M-PBN5 Steel Base Plate is used to connect positioners with bottom-surface mounting holes to support structures that are inaccessible from below, such as breadboards and optical tables. An array of tapped and countersunk clearance holes provides compatibility with UMR5, MVN50, and UTR46 Series Stages. The base plate is offered in metric only, but is compatible with both English and metric models. Please consult the dimensional drawings for exact specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Base Plate, Used with UMR5 Series, MVN50 & UTR46 Series - M-PBN5 - Newport MKS
Irvine, CA, United States
Base Plate, Used with UMR5 Series, MVN50 & UTR46 Series
M-PBN5
Base Plate, Used with UMR5 Series, MVN50 & UTR46 Series M-PBN5
The M-PBN5 Steel Base Plate is used to connect positioners with bottom-surface mounting holes to support structures that are inaccessible from below, such as breadboards and optical tables. An array of tapped and countersunk clearance holes provides compatibility with UMR5, MVN50, and UTR46 Series Stages. The base plate is offered in metric only, but is compatible with both English and metric models. Please consult the dimensional drawings for exact specifications.

The M-PBN5 Steel Base Plate is used to connect positioners with bottom-surface mounting holes to support structures that are inaccessible from below, such as breadboards and optical tables. An array of tapped and countersunk clearance holes provides compatibility with UMR5, MVN50, and UTR46 Series Stages. The base plate is offered in metric only, but is compatible with both English and metric models. Please consult the dimensional drawings for exact specifications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PBN5
Product Name Base Plate, Used with UMR5 Series, MVN50 & UTR46 Series
Mount Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Lens Mounts Pack, Fixed, 50.8 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-2A-PK - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Fixed Lens Mount, 2.0 in. (50.8 mm), 8-32 Thread, A-LINE - LH-2A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
45 Degree Mirror Holder, 25.4 mm Diameter - 9920 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 1 in., 2 Locking Allen-Keys - HVM-S1t - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 1 to 4 mm (0.0394 to 0.1575 inch)
View Details