Newport MKS Optical Post, 175 mm Height, 25.4 mm Diameter, M6, 290 Series Platform M-P-7

Description
The M-P-7 Optical Platform Pillar is part of the M-290-8 Fixed Height Platform. This 25.4 mm diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 175 mm height and M6 Threads.
Request a Quote
Description
The M-P-7 Optical Platform Pillar is part of the M-290-8 Fixed Height Platform. This 25.4 mm diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 175 mm height and M6 Threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 175 mm Height, 25.4 mm Diameter, M6, 290 Series Platform - M-P-7 - Newport MKS
Irvine, CA, United States
Optical Post, 175 mm Height, 25.4 mm Diameter, M6, 290 Series Platform
M-P-7
Optical Post, 175 mm Height, 25.4 mm Diameter, M6, 290 Series Platform M-P-7
The M-P-7 Optical Platform Pillar is part of the M-290-8 Fixed Height Platform. This 25.4 mm diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 175 mm height and M6 Threads.

The M-P-7 Optical Platform Pillar is part of the M-290-8 Fixed Height Platform. This 25.4 mm diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 175 mm height and M6 Threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-P-7
Product Name Optical Post, 175 mm Height, 25.4 mm Diameter, M6, 290 Series Platform
Mount Type Platform Pillar
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Center, 2.0 in., 3 Knobs - 9855 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
90 degree Angle Bracket, Adjustable, EQ8.03 - 338234 - Newport MKS
Specs
Mount Type 90° Adjustable Angle Bracket
View Details
Fixed Angle Mount Adapter, 24 Degree, 8-32 Threads - FAM24 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details