Newport MKS Motorized Linear Stage, 600 mm Travel, DC Motor, Linear Encoder, M6 M-IMS600CCHA

Description
The M-IMS600CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. An integral linear scale provides 0.1 μm resolution feedback, improving precision. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.
Request a Quote
Description
The M-IMS600CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. An integral linear scale provides 0.1 μm resolution feedback, improving precision. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-IMS600CCHA is a 600 mm travel linear stage with a FEM-optimized aluminum body and recirculating ball bearing slides for high stiffness and load capacity. It uses a backlash-free ball screw and a linear steel scale with 20 µm signal period to achieve 0.1 µm resolution and 1 µm bi-directional repeatability, driven by a DC servo motor. Maximum speed is 200 mm/s, with a 600 N normal load capacity and optical limit and origin switches. The stage measures 968 mm in length and 152.4 mm in width, with a top plate featuring 5 M5 and 5 M4 threaded holes on 174 mm and 92 mm diameters, respectively. The bearing center is 66 mm below the top surface. A 5 m motor cable and metrology report are included.

Datasheet Summary
Powered by GS/AI

The M-IMS600CCHA is a 600 mm travel linear stage with a FEM-optimized aluminum body and recirculating ball bearing slides for high stiffness and load capacity. It uses a backlash-free ball screw and a linear steel scale with 20 µm signal period to achieve 0.1 µm resolution and 1 µm bi-directional repeatability, driven by a DC servo motor. Maximum speed is 200 mm/s, with a 600 N normal load capacity and optical limit and origin switches. The stage measures 968 mm in length and 152.4 mm in width, with a top plate featuring 5 M5 and 5 M4 threaded holes on 174 mm and 92 mm diameters, respectively. The bearing center is 66 mm below the top surface. A 5 m motor cable and metrology report are included.

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, 600 mm Travel, DC Motor, Linear Encoder, M6 - M-IMS600CCHA - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, 600 mm Travel, DC Motor, Linear Encoder, M6
M-IMS600CCHA
Motorized Linear Stage, 600 mm Travel, DC Motor, Linear Encoder, M6 M-IMS600CCHA
The M-IMS600CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. An integral linear scale provides 0.1 μm resolution feedback, improving precision. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.

The M-IMS600CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. An integral linear scale provides 0.1 μm resolution feedback, improving precision. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-IMS600CCHA
Product Name Motorized Linear Stage, 600 mm Travel, DC Motor, Linear Encoder, M6
Stroke or X-Axis Travel 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Triple Divide, 25.4 mm, XY Pico, Z Micro, M4, M6 - 9064-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, Y Pico, XZ Micro, M4, M6 - 9064-XYZ-NPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20 - 462-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details
Motorized Goniometer, ±45 ° Travel Range, DC Motor Drive, BGM200 - BGM200CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details