Newport MKS Motorized Linear Stage, 300 mm Travel, Stepper Motor, Rotary Encoder, M6 M-IMS300BPP

Description
The M-IMS300BPP Linear Stage with Stepper Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life FEM-Optimized Aluminum Body Finite element method (FEM) was used to optimize the structural design of the IMS Series stage aluminum body allowing for extreme stiffness and minimizing bi-metal bending without compromising weight. The rigid body design reduces deflection under load allowing for the highest performance possible in an aluminum stage design. FEM optimized ILS stages are also available which offer shorter travel ranges, lower load capacities, and smaller moving platforms. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic principle of magnetic attraction and repulsion, converting digital pulses into mechanical shaft rotation. To improve the resolution and smoothness of motion, these stages feature micro-stepping, a method of electronically dividing a full-step of motion into a high number of partial steps. Basic working principle of a micro-stepping stepper motor Rotary Encoder for Improved Performance Stepper motors are often run open-loop, with position attained by the number of commanded steps and micro-steps. This works reliably when used within their specified torque and speed range; however, the motion of a stepper motor becomes unpredictable outside their specified range. To avoid screw/motor coupling errors, position measurements of these stages are read on a 4000 cts/rev. rotary encoder located directly on the screw. Recirculating Ball Bearing Slides The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage migration, which is typically found on linear ball bearings or crossed roller bearings. Backlash-free Precision Ground Ballscrew These motorized linear stages include a preloaded, backlash-free, precision ground ball screw, which provides smooth, rapid motion with short step and settling time. The screw profile is designed to reduce heating effects, extending the life of the stage.
Request a Quote Datasheet
Description
The M-IMS300BPP Linear Stage with Stepper Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life FEM-Optimized Aluminum Body Finite element method (FEM) was used to optimize the structural design of the IMS Series stage aluminum body allowing for extreme stiffness and minimizing bi-metal bending without compromising weight. The rigid body design reduces deflection under load allowing for the highest performance possible in an aluminum stage design. FEM optimized ILS stages are also available which offer shorter travel ranges, lower load capacities, and smaller moving platforms. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic principle of magnetic attraction and repulsion, converting digital pulses into mechanical shaft rotation. To improve the resolution and smoothness of motion, these stages feature micro-stepping, a method of electronically dividing a full-step of motion into a high number of partial steps. Basic working principle of a micro-stepping stepper motor Rotary Encoder for Improved Performance Stepper motors are often run open-loop, with position attained by the number of commanded steps and micro-steps. This works reliably when used within their specified torque and speed range; however, the motion of a stepper motor becomes unpredictable outside their specified range. To avoid screw/motor coupling errors, position measurements of these stages are read on a 4000 cts/rev. rotary encoder located directly on the screw. Recirculating Ball Bearing Slides The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage migration, which is typically found on linear ball bearings or crossed roller bearings. Backlash-free Precision Ground Ballscrew These motorized linear stages include a preloaded, backlash-free, precision ground ball screw, which provides smooth, rapid motion with short step and settling time. The screw profile is designed to reduce heating effects, extending the life of the stage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, 300 mm Travel, Stepper Motor, Rotary Encoder, M6 - M-IMS300BPP - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, 300 mm Travel, Stepper Motor, Rotary Encoder, M6
M-IMS300BPP
Motorized Linear Stage, 300 mm Travel, Stepper Motor, Rotary Encoder, M6 M-IMS300BPP
The M-IMS300BPP Linear Stage with Stepper Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life FEM-Optimized Aluminum Body Finite element method (FEM) was used to optimize the structural design of the IMS Series stage aluminum body allowing for extreme stiffness and minimizing bi-metal bending without compromising weight. The rigid body design reduces deflection under load allowing for the highest performance possible in an aluminum stage design. FEM optimized ILS stages are also available which offer shorter travel ranges, lower load capacities, and smaller moving platforms. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic principle of magnetic attraction and repulsion, converting digital pulses into mechanical shaft rotation. To improve the resolution and smoothness of motion, these stages feature micro-stepping, a method of electronically dividing a full-step of motion into a high number of partial steps. Basic working principle of a micro-stepping stepper motor Rotary Encoder for Improved Performance Stepper motors are often run open-loop, with position attained by the number of commanded steps and micro-steps. This works reliably when used within their specified torque and speed range; however, the motion of a stepper motor becomes unpredictable outside their specified range. To avoid screw/motor coupling errors, position measurements of these stages are read on a 4000 cts/rev. rotary encoder located directly on the screw. Recirculating Ball Bearing Slides The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage migration, which is typically found on linear ball bearings or crossed roller bearings. Backlash-free Precision Ground Ballscrew These motorized linear stages include a preloaded, backlash-free, precision ground ball screw, which provides smooth, rapid motion with short step and settling time. The screw profile is designed to reduce heating effects, extending the life of the stage.

The M-IMS300BPP Linear Stage with Stepper Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life

FEM-Optimized Aluminum Body

Finite element method (FEM) was used to optimize the structural design of the IMS Series stage aluminum body allowing for extreme stiffness and minimizing bi-metal bending without compromising weight. The rigid body design reduces deflection under load allowing for the highest performance possible in an aluminum stage design. FEM optimized ILS stages are also available which offer shorter travel ranges, lower load capacities, and smaller moving platforms.


Economical Micro-stepping Stepper Motor

For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic principle of magnetic attraction and repulsion, converting digital pulses into mechanical shaft rotation. To improve the resolution and smoothness of motion, these stages feature micro-stepping, a method of electronically dividing a full-step of motion into a high number of partial steps.


Basic working principle of a micro-stepping stepper motor

Rotary Encoder for Improved Performance

Stepper motors are often run open-loop, with position attained by the number of commanded steps and micro-steps. This works reliably when used within their specified torque and speed range; however, the motion of a stepper motor becomes unpredictable outside their specified range. To avoid screw/motor coupling errors, position measurements of these stages are read on a 4000 cts/rev. rotary encoder located directly on the screw.


Recirculating Ball Bearing Slides

The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage migration, which is typically found on linear ball bearings or crossed roller bearings.

Backlash-free Precision Ground Ballscrew

These motorized linear stages include a preloaded, backlash-free, precision ground ball screw, which provides smooth, rapid motion with short step and settling time. The screw profile is designed to reduce heating effects, extending the life of the stage.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-IMS300BPP
Product Name Motorized Linear Stage, 300 mm Travel, Stepper Motor, Rotary Encoder, M6
Stroke or X-Axis Travel 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, ULTRAlign, 1.0 in., Crossed-Roller, Side Drive - 462-XYZ-SD - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Right-Handed
View Details
XYZ Linear Stage, Quick-Mount, 0.5 in. Travel, 1/4-20, Left-Handed - 460A-XYZ-LH - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
Linear Stage, High-Performance, Low-Profile, 2.0 in. Travel, 1/4-20 - 443 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Vertical Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20 - 462-Z-M - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details