Newport MKS Mounting Bridle, VGM With No Base Plate to Optical Table, Qty 4 M-BR68

Description
The M-BR68 Mounting Bridle secures VGM Series stages with the base plate removed to an optical table. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four.
Request a Quote
Description
The M-BR68 Mounting Bridle secures VGM Series stages with the base plate removed to an optical table. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Bridle, VGM With No Base Plate to Optical Table, Qty 4 - M-BR68 - Newport MKS
Irvine, CA, United States
Mounting Bridle, VGM With No Base Plate to Optical Table, Qty 4
M-BR68
Mounting Bridle, VGM With No Base Plate to Optical Table, Qty 4 M-BR68
The M-BR68 Mounting Bridle secures VGM Series stages with the base plate removed to an optical table. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four.

The M-BR68 Mounting Bridle secures VGM Series stages with the base plate removed to an optical table. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-BR68
Product Name Mounting Bridle, VGM With No Base Plate to Optical Table, Qty 4
Mount Type Mounting Bridle
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Angle Mount Adapter, 4 Degree, 8-32 Threads - FAM4 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Lens Positioner, 0.5 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.6 mm (0.2992 inch)
View Details
Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, 8-32 - 8893-K - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details