Newport MKS Microscope Objective Lens, 10x, 0.25 NA, 16.5 mm Focal Length M-10X

Description
The M-10X microscope objective has a 10x magnification, 0.25 numerical aperture, 16.5 mm focal length, and 7.5 mm clear aperture. It uses a standard RMS thread, 0.800-36. The objective is corrected for a rear conjugate at 160 mm. The lenses are antireflection coated with MgF2 for the visible spectrum. This M-10x objective is suitable for use with either the Model 900 or 910A spatial filters. M- series microscope objective power is based on a 160 mm tube length. MP = 160 mm/f Ideal for Spatial Filtering Our microscope objectives are broadband AR coated and designed for diffraction limited performance across the entire visible spectrum. This allows collimated beams from lasers such as HeNe, Argon, or frequency double Nd:YAG to be focused to a small spot for spatial filtering. In spatial filtering, a laser source is focused to a diffraction limited airy disk spot pattern. A pinhole is placed at the focal plane sized such that only the central lobe of the airy disk may pass through. This removes undesired higher spatial frequencies to produce a clean uniform output beam. Please see our Three-Axis Spatial Filters and our space-saving Compact Five-Axis Spatial Filters.
Request a Quote
Description
The M-10X microscope objective has a 10x magnification, 0.25 numerical aperture, 16.5 mm focal length, and 7.5 mm clear aperture. It uses a standard RMS thread, 0.800-36. The objective is corrected for a rear conjugate at 160 mm. The lenses are antireflection coated with MgF2 for the visible spectrum. This M-10x objective is suitable for use with either the Model 900 or 910A spatial filters. M- series microscope objective power is based on a 160 mm tube length. MP = 160 mm/f Ideal for Spatial Filtering Our microscope objectives are broadband AR coated and designed for diffraction limited performance across the entire visible spectrum. This allows collimated beams from lasers such as HeNe, Argon, or frequency double Nd:YAG to be focused to a small spot for spatial filtering. In spatial filtering, a laser source is focused to a diffraction limited airy disk spot pattern. A pinhole is placed at the focal plane sized such that only the central lobe of the airy disk may pass through. This removes undesired higher spatial frequencies to produce a clean uniform output beam. Please see our Three-Axis Spatial Filters and our space-saving Compact Five-Axis Spatial Filters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective Lens, 10x, 0.25 NA, 16.5 mm Focal Length - M-10X - Newport MKS
Irvine, CA, United States
Microscope Objective Lens, 10x, 0.25 NA, 16.5 mm Focal Length
M-10X
Microscope Objective Lens, 10x, 0.25 NA, 16.5 mm Focal Length M-10X
The M-10X microscope objective has a 10x magnification, 0.25 numerical aperture, 16.5 mm focal length, and 7.5 mm clear aperture. It uses a standard RMS thread, 0.800-36. The objective is corrected for a rear conjugate at 160 mm. The lenses are antireflection coated with MgF2 for the visible spectrum. This M-10x objective is suitable for use with either the Model 900 or 910A spatial filters. M- series microscope objective power is based on a 160 mm tube length. MP = 160 mm/f Ideal for Spatial Filtering Our microscope objectives are broadband AR coated and designed for diffraction limited performance across the entire visible spectrum. This allows collimated beams from lasers such as HeNe, Argon, or frequency double Nd:YAG to be focused to a small spot for spatial filtering. In spatial filtering, a laser source is focused to a diffraction limited airy disk spot pattern. A pinhole is placed at the focal plane sized such that only the central lobe of the airy disk may pass through. This removes undesired higher spatial frequencies to produce a clean uniform output beam. Please see our Three-Axis Spatial Filters and our space-saving Compact Five-Axis Spatial Filters.

The M-10X microscope objective has a 10x magnification, 0.25 numerical aperture, 16.5 mm focal length, and 7.5 mm clear aperture. It uses a standard RMS thread, 0.800-36. The objective is corrected for a rear conjugate at 160 mm. The lenses are antireflection coated with MgF2 for the visible spectrum. This M-10x objective is suitable for use with either the Model 900 or 910A spatial filters. M- series microscope objective power is based on a 160 mm tube length. MP = 160 mm/f

Ideal for Spatial Filtering

Our microscope objectives are broadband AR coated and designed for diffraction limited performance across the entire visible spectrum. This allows collimated beams from lasers such as HeNe, Argon, or frequency double Nd:YAG to be focused to a small spot for spatial filtering. In spatial filtering, a laser source is focused to a diffraction limited airy disk spot pattern. A pinhole is placed at the focal plane sized such that only the central lobe of the airy disk may pass through. This removes undesired higher spatial frequencies to produce a clean uniform output beam. Please see our Three-Axis Spatial Filters and our space-saving Compact Five-Axis Spatial Filters.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number M-10X
Product Name Microscope Objective Lens, 10x, 0.25 NA, 16.5 mm Focal Length
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 75.6mm, 1000-1550nm - CKX075AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL,650-1000nm - CKV075AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 62.9mm, 430-700 nm - CKX062AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 59.26 mm (2.33 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Precision Singlet Lens Kit, Master, N-BK7, 50.8 mm, 41 Lenses, 650-1000 nm - 20LKT-1AR.16-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details