Newport MKS Precision Singlet Lens Kit, Master, UVFS, 25.4 mm, 30 Lenses, 245-440 nm LKIT-FS1AR.10-P

Description
The LKIT-FS1AR.10-P is a Precision Singlet Master Lens Kit, made up of 30 Fused Silica, 25.4 mm diameter lenses and anti-reflection coated for 245-440nm. This lens set provides a comprehensive selection of four lens shapes and focal lengths in fused silica. Focal lengths range from 25.4 to 1000 mm in plano-convex and bi-convex lenses, and -50 to -1000 mm in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hard storage box and held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.
Request a Quote
Description
The LKIT-FS1AR.10-P is a Precision Singlet Master Lens Kit, made up of 30 Fused Silica, 25.4 mm diameter lenses and anti-reflection coated for 245-440nm. This lens set provides a comprehensive selection of four lens shapes and focal lengths in fused silica. Focal lengths range from 25.4 to 1000 mm in plano-convex and bi-convex lenses, and -50 to -1000 mm in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hard storage box and held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Singlet Lens Kit, Master, UVFS, 25.4 mm, 30 Lenses, 245-440 nm - LKIT-FS1AR.10-P - Newport MKS
Irvine, CA, United States
Precision Singlet Lens Kit, Master, UVFS, 25.4 mm, 30 Lenses, 245-440 nm
LKIT-FS1AR.10-P
Precision Singlet Lens Kit, Master, UVFS, 25.4 mm, 30 Lenses, 245-440 nm LKIT-FS1AR.10-P
The LKIT-FS1AR.10-P is a Precision Singlet Master Lens Kit, made up of 30 Fused Silica, 25.4 mm diameter lenses and anti-reflection coated for 245-440nm. This lens set provides a comprehensive selection of four lens shapes and focal lengths in fused silica. Focal lengths range from 25.4 to 1000 mm in plano-convex and bi-convex lenses, and -50 to -1000 mm in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hard storage box and held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.

The LKIT-FS1AR.10-P is a Precision Singlet Master Lens Kit, made up of 30 Fused Silica, 25.4 mm diameter lenses and anti-reflection coated for 245-440nm.

This lens set provides a comprehensive selection of four lens shapes and focal lengths in fused silica. Focal lengths range from 25.4 to 1000 mm in plano-convex and bi-convex lenses, and -50 to -1000 mm in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hard storage box and held in place by foam inserts with the slots clearly labeled with part number and focal length.

Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LKIT-FS1AR.10-P
Product Name Precision Singlet Lens Kit, Master, UVFS, 25.4 mm, 30 Lenses, 245-440 nm
Lens Type Singlet Lens
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, 650-1000nm - KBC034AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 mm EFL, Uncoated - KBX040 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 74.43 mm (2.93 inch)
Center Thickness 3.52 mm (0.1386 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 25 mm FL, Uncoated - CKX11 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 23.09 mm (0.9091 inch)
Center Thickness 2.9 mm (0.1142 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, 1064nm - KBX010AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 4.47 mm (0.1760 inch)
Center Thickness 4.96 mm (0.1953 inch)
View Details