Newport MKS Precision Singlet Lens Kit, Intro, N-BK7, 25.4 mm, 20 Lenses, Uncoated LKIT-2-P

Description
The LKIT-2-P set is a Precision Singlet Introductory Lens Kit. The kit provides an economical selection of lenses. There are 20 lenses in this set. They are made from quality N-BK7 optical glass with all four basic shapes, 25.4 mm in diameter and are uncoated. All lenses are edge marked with their Newport product number, making them easy to identify and hard to misplace. The edge marking is impervious to standard cleaning solutions. The lenses are packaged in a protective hard storage box, and are held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students. This LKIT-2 kit includes: Plano-Convex: KPX076, KPX079, KPX082, KPX088, KPX094, KPX100, KPX106, KPX112, KPX118, KPX124 Bi-Convex: KBX046, KBX052, KBX058, KBX064, KBX076, KBX082 Plano-Concave:KPC031 , KPC040, KPC043 Bi-Concave: KBC046
Request a Quote
Description
The LKIT-2-P set is a Precision Singlet Introductory Lens Kit. The kit provides an economical selection of lenses. There are 20 lenses in this set. They are made from quality N-BK7 optical glass with all four basic shapes, 25.4 mm in diameter and are uncoated. All lenses are edge marked with their Newport product number, making them easy to identify and hard to misplace. The edge marking is impervious to standard cleaning solutions. The lenses are packaged in a protective hard storage box, and are held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students. This LKIT-2 kit includes: Plano-Convex: KPX076, KPX079, KPX082, KPX088, KPX094, KPX100, KPX106, KPX112, KPX118, KPX124 Bi-Convex: KBX046, KBX052, KBX058, KBX064, KBX076, KBX082 Plano-Concave:KPC031 , KPC040, KPC043 Bi-Concave: KBC046
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Singlet Lens Kit, Intro, N-BK7, 25.4 mm, 20 Lenses, Uncoated - LKIT-2-P - Newport MKS
Irvine, CA, United States
Precision Singlet Lens Kit, Intro, N-BK7, 25.4 mm, 20 Lenses, Uncoated
LKIT-2-P
Precision Singlet Lens Kit, Intro, N-BK7, 25.4 mm, 20 Lenses, Uncoated LKIT-2-P
The LKIT-2-P set is a Precision Singlet Introductory Lens Kit. The kit provides an economical selection of lenses. There are 20 lenses in this set. They are made from quality N-BK7 optical glass with all four basic shapes, 25.4 mm in diameter and are uncoated. All lenses are edge marked with their Newport product number, making them easy to identify and hard to misplace. The edge marking is impervious to standard cleaning solutions. The lenses are packaged in a protective hard storage box, and are held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students. This LKIT-2 kit includes: Plano-Convex: KPX076, KPX079, KPX082, KPX088, KPX094, KPX100, KPX106, KPX112, KPX118, KPX124 Bi-Convex: KBX046, KBX052, KBX058, KBX064, KBX076, KBX082 Plano-Concave:KPC031 , KPC040, KPC043 Bi-Concave: KBC046

The LKIT-2-P set is a Precision Singlet Introductory Lens Kit. The kit provides an economical selection of lenses. There are 20 lenses in this set. They are made from quality N-BK7 optical glass with all four basic shapes, 25.4 mm in diameter and are uncoated.

All lenses are edge marked with their Newport product number, making them easy to identify and hard to misplace. The edge marking is impervious to standard cleaning solutions. The lenses are packaged in a protective hard storage box, and are held in place by foam inserts with the slots clearly labeled with part number and focal length.

Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.

This LKIT-2 kit includes:

  • Plano-Convex: KPX076, KPX079, KPX082, KPX088, KPX094, KPX100, KPX106, KPX112, KPX118, KPX124
  • Bi-Convex: KBX046, KBX052, KBX058, KBX064, KBX076, KBX082
  • Plano-Concave:KPC031, KPC040, KPC043
  • Bi-Concave: KBC046
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LKIT-2-P
Product Name Precision Singlet Lens Kit, Intro, N-BK7, 25.4 mm, 20 Lenses, Uncoated
Lens Type Singlet Lens
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 50.2 mm EFL, 1064nm - KBX034AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.93 mm (1.93 inch)
Center Thickness 3.79 mm (0.1492 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, 1000-1550nm - KBX046AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details
Precision Singlet Lens Kit, Master, N-BK7, 50.8 mm, 41 Lenses, 1000-1550 nm - 20LKT-1AR.18-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details
Precision Singlet Lens Kit, Master, N-BK7, 50.8 mm, 41 Lenses, 650-1000 nm - 20LKT-1AR.16-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details