Newport MKS Precision Singlet Lens Kit, Master, N-BK7, 25.4 mm, 44 Lenses, Uncoated LKIT-1-P

Description
The LKIT-1-P is a Precision Singlet Master Lens Kit, made up of 44 N-BK7, 25.4 mm diameter uncoated lenses. This lens set provides a comprehensive selection of four lens shapes and focal lengths in N-BK7 optical glass. Plano-convex and bi-convex lenses are provided with focal lengths from 19 to 1000 mm. Focal lengths from -25 to -200 mm are provided in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hard storage box and held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students. This LKIT-1 kit includes: Plano-Convex: KPX076, KPX079, KPX082, KPX085, KPX088, KPX091, KPX094, KPX097, KPX100, KPX103, KPX106, KPX109, KPX112, KPX115, KPX118, KPX121, KPX124 Bi-Convex:KBX043, KBX046, KBX049, KBX052, KBX055, KBX058, KBX061, KBX064, KBX067, KBX070, KBX073, KBX076, KBX079, KBX082, KBX088 Plano-Concave:KPC028 , KPC031, KPC034, KPC037, KPC040, KPC043 Bi-Concave:KBC031, KBC034, KBC037, KBC040, KBC043, KBC046
Request a Quote
Description
The LKIT-1-P is a Precision Singlet Master Lens Kit, made up of 44 N-BK7, 25.4 mm diameter uncoated lenses. This lens set provides a comprehensive selection of four lens shapes and focal lengths in N-BK7 optical glass. Plano-convex and bi-convex lenses are provided with focal lengths from 19 to 1000 mm. Focal lengths from -25 to -200 mm are provided in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hard storage box and held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students. This LKIT-1 kit includes: Plano-Convex: KPX076, KPX079, KPX082, KPX085, KPX088, KPX091, KPX094, KPX097, KPX100, KPX103, KPX106, KPX109, KPX112, KPX115, KPX118, KPX121, KPX124 Bi-Convex:KBX043, KBX046, KBX049, KBX052, KBX055, KBX058, KBX061, KBX064, KBX067, KBX070, KBX073, KBX076, KBX079, KBX082, KBX088 Plano-Concave:KPC028 , KPC031, KPC034, KPC037, KPC040, KPC043 Bi-Concave:KBC031, KBC034, KBC037, KBC040, KBC043, KBC046
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Singlet Lens Kit, Master, N-BK7, 25.4 mm, 44 Lenses, Uncoated - LKIT-1-P - Newport MKS
Irvine, CA, United States
Precision Singlet Lens Kit, Master, N-BK7, 25.4 mm, 44 Lenses, Uncoated
LKIT-1-P
Precision Singlet Lens Kit, Master, N-BK7, 25.4 mm, 44 Lenses, Uncoated LKIT-1-P
The LKIT-1-P is a Precision Singlet Master Lens Kit, made up of 44 N-BK7, 25.4 mm diameter uncoated lenses. This lens set provides a comprehensive selection of four lens shapes and focal lengths in N-BK7 optical glass. Plano-convex and bi-convex lenses are provided with focal lengths from 19 to 1000 mm. Focal lengths from -25 to -200 mm are provided in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hard storage box and held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students. This LKIT-1 kit includes: Plano-Convex: KPX076, KPX079, KPX082, KPX085, KPX088, KPX091, KPX094, KPX097, KPX100, KPX103, KPX106, KPX109, KPX112, KPX115, KPX118, KPX121, KPX124 Bi-Convex:KBX043, KBX046, KBX049, KBX052, KBX055, KBX058, KBX061, KBX064, KBX067, KBX070, KBX073, KBX076, KBX079, KBX082, KBX088 Plano-Concave:KPC028 , KPC031, KPC034, KPC037, KPC040, KPC043 Bi-Concave:KBC031, KBC034, KBC037, KBC040, KBC043, KBC046

The LKIT-1-P is a Precision Singlet Master Lens Kit, made up of 44 N-BK7, 25.4 mm diameter uncoated lenses.

This lens set provides a comprehensive selection of four lens shapes and focal lengths in N-BK7 optical glass. Plano-convex and bi-convex lenses are provided with focal lengths from 19 to 1000 mm. Focal lengths from -25 to -200 mm are provided in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hard storage box and held in place by foam inserts with the slots clearly labeled with part number and focal length.

Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.

This LKIT-1 kit includes:

  • Plano-Convex: KPX076, KPX079, KPX082, KPX085, KPX088, KPX091, KPX094, KPX097, KPX100, KPX103, KPX106, KPX109, KPX112, KPX115, KPX118, KPX121, KPX124
  • Bi-Convex:KBX043, KBX046, KBX049, KBX052, KBX055, KBX058, KBX061, KBX064, KBX067, KBX070, KBX073, KBX076, KBX079, KBX082, KBX088
  • Plano-Concave:KPC028, KPC031, KPC034, KPC037, KPC040, KPC043
  • Bi-Concave:KBC031, KBC034, KBC037, KBC040, KBC043, KBC046
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LKIT-1-P
Product Name Precision Singlet Lens Kit, Master, N-BK7, 25.4 mm, 44 Lenses, Uncoated
Lens Type Singlet Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50mm FL, 430-700nm - CKV050AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 650-1000nm - CSX300AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -200 mm FL, FS, 245-440 nm - CSV200AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -202 mm (-7.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Meniscus Lens, ZnSe, 38.1 mm, 7.5 in. Focal Length, 9 mm Edge, DURALENS - 60616-117 - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 9 mm (0.3543 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details