Newport MKS Microscope Objective Lens, Infinity Corrected, 60x, 0.85 NA, 0.3 mm WD LIO-60X

Description
The LIO-60X Infinity Corrected Microscope Objective Lens has a 60x magnification, 0.85 numerical aperture, and 0.3 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are anti-reflection coated for the visible spectrum. This LIO-60X objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote Datasheet
Description
The LIO-60X Infinity Corrected Microscope Objective Lens has a 60x magnification, 0.85 numerical aperture, and 0.3 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are anti-reflection coated for the visible spectrum. This LIO-60X objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective Lens, Infinity Corrected, 60x, 0.85 NA, 0.3 mm WD - LIO-60X - Newport MKS
Irvine, CA, United States
Microscope Objective Lens, Infinity Corrected, 60x, 0.85 NA, 0.3 mm WD
LIO-60X
Microscope Objective Lens, Infinity Corrected, 60x, 0.85 NA, 0.3 mm WD LIO-60X
The LIO-60X Infinity Corrected Microscope Objective Lens has a 60x magnification, 0.85 numerical aperture, and 0.3 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are anti-reflection coated for the visible spectrum. This LIO-60X objective is suitable for use with standard low power visible laser wavelengths.

The LIO-60X Infinity Corrected Microscope Objective Lens has a 60x magnification, 0.85 numerical aperture, and 0.3 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are anti-reflection coated for the visible spectrum. This LIO-60X objective is suitable for use with standard low power visible laser wavelengths.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LIO-60X
Product Name Microscope Objective Lens, Infinity Corrected, 60x, 0.85 NA, 0.3 mm WD
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, Uncoated - KBC031 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, Uncoated - KBC037 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -100 mm FL, FS, 245-440 nm - CSV100AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 1 in., -50.2 mm FL, 1064 nm - CSV050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details