Newport MKS Microscope Objective Lens, Infinity Corrected, 4x, 0.1 NA, 15.0 mm WD LIO-4X

Description
The LIO-4X Infinity Corrected Microscope Objective Lens has a 4x magnification, 0.1 numerical aperture, and 15.0 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-4X objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote Datasheet
Description
The LIO-4X Infinity Corrected Microscope Objective Lens has a 4x magnification, 0.1 numerical aperture, and 15.0 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-4X objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective Lens, Infinity Corrected, 4x, 0.1 NA, 15.0 mm WD - LIO-4X - Newport MKS
Irvine, CA, United States
Microscope Objective Lens, Infinity Corrected, 4x, 0.1 NA, 15.0 mm WD
LIO-4X
Microscope Objective Lens, Infinity Corrected, 4x, 0.1 NA, 15.0 mm WD LIO-4X
The LIO-4X Infinity Corrected Microscope Objective Lens has a 4x magnification, 0.1 numerical aperture, and 15.0 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-4X objective is suitable for use with standard low power visible laser wavelengths.

The LIO-4X Infinity Corrected Microscope Objective Lens has a 4x magnification, 0.1 numerical aperture, and 15.0 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-4X objective is suitable for use with standard low power visible laser wavelengths.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LIO-4X
Product Name Microscope Objective Lens, Infinity Corrected, 4x, 0.1 NA, 15.0 mm WD
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8 x 25.4 mm, 50.2 mm FL, FS, 1064 nm - CSX050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details
Meniscus Lens, ZnSe, 50.8 mm, 7.5 in. Focal Length, 9.65 mm Edge, DURALENS - 60698-117 - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 9.65 mm (0.3799 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Aspheric Objective Lens, 16x, 11.0 mm EFL, 350-700 nm - 5725-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.03 mm (0.1980 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 430-700nm - KBX139AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details