Newport MKS Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA, 830nm, 0.29 Pitch LGI830-6

Description
The LGI830-6 GRIN Lens has a 0.29-pitch lens that is useful for fiber-to-fiber, laser-to-fiber, and fiber-to-detector coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.8 mm diameter, a 5.59 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 830 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote
Description
The LGI830-6 GRIN Lens has a 0.29-pitch lens that is useful for fiber-to-fiber, laser-to-fiber, and fiber-to-detector coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.8 mm diameter, a 5.59 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 830 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA, 830nm, 0.29 Pitch - LGI830-6 - Newport MKS
Irvine, CA, United States
Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA, 830nm, 0.29 Pitch
LGI830-6
Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA, 830nm, 0.29 Pitch LGI830-6
The LGI830-6 GRIN Lens has a 0.29-pitch lens that is useful for fiber-to-fiber, laser-to-fiber, and fiber-to-detector coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.8 mm diameter, a 5.59 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 830 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

The LGI830-6 GRIN Lens has a 0.29-pitch lens that is useful for fiber-to-fiber, laser-to-fiber, and fiber-to-detector coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.8 mm diameter, a 5.59 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 830 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LGI830-6
Product Name Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA, 830nm, 0.29 Pitch
Lens Type Gradient Index Lens
Unlock Full Specs
to access all available technical data

Similar Products

Meniscus Lens, ZnSe, 50.8 mm, 7.5 in. Focal Length, 9.65 mm Edge, DURALENS - 60698-117 - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 9.65 mm (0.3799 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -200 mm FL, FS, 650-1000 nm - CSV200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -202 mm (-7.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 1064nm - KBX031AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 36.74 mm (1.45 inch)
Center Thickness 4.05 mm (0.1594 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150mm FL,430-700nm - CKV150AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details