Newport MKS Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA,830nm,0.25 Pitch LGI830-3

Description
The LGI830-3 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.8 mm diameter, a 4.73 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 830 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote
Description
The LGI830-3 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.8 mm diameter, a 4.73 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 830 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA,830nm,0.25 Pitch - LGI830-3 - Newport MKS
Irvine, CA, United States
Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA,830nm,0.25 Pitch
LGI830-3
Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA,830nm,0.25 Pitch LGI830-3
The LGI830-3 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.8 mm diameter, a 4.73 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 830 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

The LGI830-3 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.8 mm diameter, a 4.73 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 830 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LGI830-3
Product Name Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA,830nm,0.25 Pitch
Lens Type Gradient Index Lens
Unlock Full Specs
to access all available technical data

Similar Products

Precision Singlet Lens Kit, Master, N-BK7, 50.8 mm, 41 Lenses, 650-1000 nm - 20LKT-1AR.16-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -12.5 mm EFL, Uncoated - KBC028 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 9 mm Edge, Bystronic - 631079-117LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 9 mm (0.3543 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA,630nm,0.29 Pitch - LGI630-6 - Newport MKS
Specs
Lens Type Gradient Index Lens
Diameter / Length 1.8 mm (0.0709 inch)
Materials SELFOC® radial gradient index oxide glass
View Details