Newport MKS Micro Lens, Plano-Plano, Gradient Index, 1.8mm, .46 NA,1560nm,0.25 Pitch LGI1560-3

Description
The LGI1560-3 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.8 mm diameter, a 4.82 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1560 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote
Description
The LGI1560-3 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.8 mm diameter, a 4.82 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1560 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Lens, Plano-Plano, Gradient Index, 1.8mm, .46 NA,1560nm,0.25 Pitch - LGI1560-3 - Newport MKS
Irvine, CA, United States
Micro Lens, Plano-Plano, Gradient Index, 1.8mm, .46 NA,1560nm,0.25 Pitch
LGI1560-3
Micro Lens, Plano-Plano, Gradient Index, 1.8mm, .46 NA,1560nm,0.25 Pitch LGI1560-3
The LGI1560-3 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.8 mm diameter, a 4.82 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1560 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

The LGI1560-3 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.8 mm diameter, a 4.82 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1560 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LGI1560-3
Product Name Micro Lens, Plano-Plano, Gradient Index, 1.8mm, .46 NA,1560nm,0.25 Pitch
Lens Type Gradient Index Lens
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 100 mm EFL, 1000-1550nm - KBX154AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 96.83 mm (3.81 inch)
Center Thickness 9.44 mm (0.3718 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, Uncoated - KBX088 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 1064nm - KBX022AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 62.9 mm, Uncoated - CKX062 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details