Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 850 mm EFL, 400-700 nm KPX633-C

Description
The KPX633-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 850 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX633-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 850 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 850 mm EFL, 400-700 nm - KPX633-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 850 mm EFL, 400-700 nm
KPX633-C
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 850 mm EFL, 400-700 nm KPX633-C
The KPX633-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 850 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX633-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 850 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX633-C
Product Name Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 850 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 848 mm (33.38 inch)
Center Thickness 3.18 mm (0.1252 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 25.4x12.7 mm, -12.7mm FL, 1064nm - CKV012AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -16.66 mm (-0.6559 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 25.4 mm, 100 mm FL, FS, Uncoated - CSX100 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, Uncoated - KBC034 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 1000-1550nm - KBC082AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details