Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 50.2 mm EFL, Uncoated KPX582

Description
The KPX582 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX582 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 50.2 mm EFL, Uncoated - KPX582 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 50.2 mm EFL, Uncoated
KPX582
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 50.2 mm EFL, Uncoated KPX582
The KPX582 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX582 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX582
Product Name Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 50.2 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 46.03 mm (1.81 inch)
Center Thickness 6.32 mm (0.2488 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Objective Lens, Laser Diode, Aspheric, 0.40 NA, 6.24 mm, 510-1550 nm - F-LA11 - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Lens Features Microoptic
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, Uncoated - KBC076 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 1000-1550nm - KBX184AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.32 inch)
Center Thickness 3.63 mm (0.1427 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7 mm, 19 mm, 430-700 nm - CKX019AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 15.49 mm (0.6098 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details