Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 25.4 mm EFL, Uncoated KPX576

Description
The KPX576 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX576 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 25.4 mm EFL, Uncoated - KPX576 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 25.4 mm EFL, Uncoated
KPX576
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 25.4 mm EFL, Uncoated KPX576
The KPX576 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX576 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX576
Product Name Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 25.4 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 16.95 mm (0.6673 inch)
Center Thickness 12.8 mm (0.5039 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 650-1000nm - KBX076AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 199 mm (7.82 inch)
Center Thickness 3.78 mm (0.1489 inch)
View Details
Meniscus Lens, CLEARMagic, 1.5 in. Diameter, 7.5 in. FL, 7.4 mm Edge, Trumpf, Amada - 61983ULA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -150 mm FL, FS, 245-440 nm - CSV150AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -6.3 mm EFL, Uncoated - KBC013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -7.02 mm (-0.2764 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details