Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 25.4 mm EFL, 400-700 nm KPX543-C

Description
The KPX543-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX543-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 25.4 mm EFL, 400-700 nm - KPX543-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 25.4 mm EFL, 400-700 nm
KPX543-C
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 25.4 mm EFL, 400-700 nm KPX543-C
The KPX543-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX543-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX543-C
Product Name Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 25.4 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 22.34 mm (0.8795 inch)
Center Thickness 4.63 mm (0.1823 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 500 mm EFL, 1064nm - KBX178AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.63 inch)
Center Thickness 4.25 mm (0.1674 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, 650-1000nm - KBC085AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 1064nm - KBX073AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, 1000-1550nm - KBX019AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details