Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 19.0 mm EFL, Uncoated KPX540

Description
The KPX540 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX540 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 19.0 mm EFL, Uncoated - KPX540 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 19.0 mm EFL, Uncoated
KPX540
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 19.0 mm EFL, Uncoated KPX540
The KPX540 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX540 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX540
Product Name Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 19.0 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 15.48 mm (0.6094 inch)
Center Thickness 5.33 mm (0.2098 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8 x 25.4 mm, 50.2 mm FL, FS, 1064 nm - CSX050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, Uncoated - KBX184 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.32 inch)
Center Thickness 3.63 mm (0.1427 inch)
View Details
Aspheric Objective Lens, 20x, 8.0 mm EFL, 1050-1600 nm - 5724-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 3.43 mm (0.1350 inch)
Diameter / Length 9.9 mm (0.3898 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 100 mm EFL, 430-700nm - KBX154AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 96.83 mm (3.81 inch)
Center Thickness 9.44 mm (0.3718 inch)
View Details