Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 19.0 mm EFL, 400-700 nm KPX540-C

Description
The KPX540-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX540-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 19.0 mm EFL, 400-700 nm - KPX540-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 19.0 mm EFL, 400-700 nm
KPX540-C
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 19.0 mm EFL, 400-700 nm KPX540-C
The KPX540-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX540-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX540-C
Product Name Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 19.0 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 15.48 mm (0.6094 inch)
Center Thickness 5.33 mm (0.2098 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 50 mm FL, 400-700 nm - CKX16-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 47.2 mm (1.86 inch)
Center Thickness 4.24 mm (0.1669 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 245-440 nm - CSX100AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 150 mm EFL, Uncoated - 40570 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 5 mm (0.1969 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 250 mm FL, 180-8000 nm - CAPX16 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.23 mm (0.1272 inch)
View Details