Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 50.2 mm EFL, Uncoated KPX525

Description
The KPX525 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX525 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 50.2 mm EFL, Uncoated - KPX525 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 50.2 mm EFL, Uncoated
KPX525
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 50.2 mm EFL, Uncoated KPX525
The KPX525 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX525 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX525
Product Name Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 50.2 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 48.09 mm (1.89 inch)
Center Thickness 3.19 mm (0.1256 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, Uncoated - KBC034 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, Uncoated - KBC025 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 25.4 mm, 100 mm FL, FS, Uncoated - CSX100 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, Uncoated - KPA14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 15.19 mm (0.5980 inch)
Center Thickness 8 mm (0.3150 inch)
View Details