Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 38.1 mm EFL, 400-700 nm KPX522-C

Description
The KPX522-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX522-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 38.1 mm EFL, 400-700 nm - KPX522-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 38.1 mm EFL, 400-700 nm
KPX522-C
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 38.1 mm EFL, 400-700 nm KPX522-C
The KPX522-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX522-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX522-C
Product Name Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 38.1 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 35.95 mm (1.42 inch)
Center Thickness 3.25 mm (0.1280 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -6.3 mm EFL, 1000-1550nm - KBC013AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -7.02 mm (-0.2764 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 25 mm FL, 400-700 nm - CKX15-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 17.74 mm (0.6984 inch)
Center Thickness 11.03 mm (0.4343 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 200 mm FL, FS, Uncoated - CSX200 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -300 mm FL, FS, Uncoated - CSV300 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details