The KPX519-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | KPX519-C |
| Product Name | Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 25.4 mm EFL, 400-700 nm |
| Lens Type | Spherical Lens |
| Focal Length | 23.16 mm (0.9118 inch) |
| Center Thickness | 3.39 mm (0.1335 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |
| Diameter / Length | 6.35 mm (0.2500 inch) |