Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 12.7 mm EFL, Uncoated KPX513

Description
The KPX513 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX513 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 12.7 mm EFL, Uncoated - KPX513 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 12.7 mm EFL, Uncoated
KPX513
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 12.7 mm EFL, Uncoated KPX513
The KPX513 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX513 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX513
Product Name Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 12.7 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 10.18 mm (0.4008 inch)
Center Thickness 3.81 mm (0.1500 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 15.0 mm EFL, 650-1000 nm - KPA12AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 11.54 mm (0.4543 inch)
Center Thickness 5.5 mm (0.2165 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200 mm FL, Uncoated - CKV200 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 100 mm EFL, Uncoated - 41560 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 95.8 mm (3.77 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, 650-1000nm - KBX019AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details