Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 12.7 mm EFL, 400-700 nm KPX513-C

Description
The KPX513-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX513-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 12.7 mm EFL, 400-700 nm - KPX513-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 12.7 mm EFL, 400-700 nm
KPX513-C
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 12.7 mm EFL, 400-700 nm KPX513-C
The KPX513-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX513-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX513-C
Product Name Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 12.7 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 10.18 mm (0.4008 inch)
Center Thickness 3.81 mm (0.1500 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Meniscus Lens, BLACKMagic, 38.1 mm Diameter, 7.5 in. FL, 9 mm Edge, Bystronic - 60616LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 9 mm (0.3543 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -6.3 mm EFL, 430-700nm - KBC013AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -7.02 mm (-0.2764 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, Uncoated - KBX157 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, 430-700nm - KBX046AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details