Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 6.4 mm EFL, Uncoated KPX510

Description
The KPX510 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 6.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX510 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 6.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 6.4 mm EFL, Uncoated - KPX510 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 6.4 mm EFL, Uncoated
KPX510
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 6.4 mm EFL, Uncoated KPX510
The KPX510 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 6.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX510 N-BK7 Plano-Convex Lens is an uncoated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 6.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX510
Product Name Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 6.4 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 2.85 mm (0.1122 inch)
Center Thickness 5.38 mm (0.2118 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 245-440 nm - CSX100AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 175 mm EFL, 430-700nm - KBX163AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 173 mm (6.8 inch)
Center Thickness 6.61 mm (0.2601 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 25.4mm, 1000-1550nm - CKX025AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50 mm FL, Uncoated - CKV050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details