Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 6.4 mm EFL, 400-700 nm KPX510-C

Description
The KPX510-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 6.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX510-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 6.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 6.4 mm EFL, 400-700 nm - KPX510-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 6.4 mm EFL, 400-700 nm
KPX510-C
Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 6.4 mm EFL, 400-700 nm KPX510-C
The KPX510-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 6.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX510-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 6.35 mm diameter N-BK7 plano-convex lens with an effective focal length of 6.4 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX510-C
Product Name Plano-Convex Lens, ValuMax, N-BK7, 6.35 mm, 6.4 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 2.85 mm (0.1122 inch)
Center Thickness 5.38 mm (0.2118 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 650-1000nm - CSX300AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 25.4mm, 1000-1550nm - CKX025AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 15.0 mm EFL, 430-700 nm - KPA12AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 11.54 mm (0.4543 inch)
Center Thickness 5.5 mm (0.2165 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 1000-1550nm - KBX073AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details