Newport MKS Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 300 mm EFL, 430-700 nm KPX232AR.14

Description
The KPX232AR.14 N-BK7 Precision Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 300 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX232AR.14 N-BK7 Precision Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 300 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 300 mm EFL, 430-700 nm - KPX232AR.14 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 300 mm EFL, 430-700 nm
KPX232AR.14
Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 300 mm EFL, 430-700 nm KPX232AR.14
The KPX232AR.14 N-BK7 Precision Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 300 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX232AR.14 N-BK7 Precision Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 300 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX232AR.14
Product Name Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 300 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length 295 mm (11.61 inch)
Center Thickness 7.75 mm (0.3053 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 76.2 mm (3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19.0 mm, -50 mm FL, 1064 nm - CKV050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 125 mm EFL, Uncoated - 41565 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.78 inch)
Center Thickness 5.1 mm (0.2008 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -100mm FL,430-700nm - CKV100AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -104 mm (-4.09 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Aspheric Objective Lens, 16x, 11.0 mm EFL, 1050-1600 nm - 5725-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.03 mm (0.1980 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details