Newport MKS Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 150 mm EFL, 650-1000 nm KPX226AR.16

Description
The KPX226AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 150 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX226AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 150 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 150 mm EFL, 650-1000 nm - KPX226AR.16 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 150 mm EFL, 650-1000 nm
KPX226AR.16
Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 150 mm EFL, 650-1000 nm KPX226AR.16
The KPX226AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 150 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX226AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 150 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX226AR.16
Product Name Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 150 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length 141 mm (5.57 inch)
Center Thickness 13.01 mm (0.5122 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 76.2 mm (3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 150 mm EFL, 430-700 nm - CKX150AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.72 inch)
Center Thickness 7.28 mm (0.2866 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, 650-1000nm - KBC040AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 1064nm - KBX013AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 50 mm EFL, Uncoated - 40540 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 10.2 mm (0.4016 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details