Newport MKS Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 100 mm EFL, 1064 nm KPX223AR.33

Description
The KPX223AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX223AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 100 mm EFL, 1064 nm - KPX223AR.33 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 100 mm EFL, 1064 nm
KPX223AR.33
Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 100 mm EFL, 1064 nm KPX223AR.33
The KPX223AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX223AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 3 inch (76.2 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX223AR.33
Product Name Plano-Convex Lens, N-BK7, 76.2 mm Diameter, 100 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length 86.97 mm (3.42 inch)
Center Thickness 19.76 mm (0.7781 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 76.2 mm (3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 150 mm FL, 180-8000 nm - CAPX14 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 2.7 mm (0.1063 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 1000 mm FL, 180-8000 nm - CAPX18 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.81 mm (0.1500 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in, 200 mm EFL, 1000-1550 nm - CKX200AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Microscope Objective Lens, Reflective, 15x, 160 mm BFL - 50105-01 - Newport MKS
Specs
Lens Type Objective Lens
Focal Length 160 mm (6.3 inch)
Lens Features Microoptic
View Details