The KPX190AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | KPX190AR.18 |
| Product Name | Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 1000-1550 nm |
| Lens Type | Spherical Lens |
| Focal Length | 120 mm (4.71 inch) |
| Center Thickness | 8.2 mm (0.3230 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |
| Diameter / Length | 50.8 mm (2 inch) |