Newport MKS Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 138 mm EFL, 400-700 nm KPX099-C

Description
The KPX099-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 138 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX099-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 138 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 138 mm EFL, 400-700 nm - KPX099-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 138 mm EFL, 400-700 nm
KPX099-C
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 138 mm EFL, 400-700 nm KPX099-C
The KPX099-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 138 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX099-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 138 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX099-C
Product Name Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 138 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 135 mm (5.33 inch)
Center Thickness 4.14 mm (0.1628 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 430-700nm - KBX013AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 50.2 mm EFL, 1000-1550nm - KBX142AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 44.13 mm (1.74 inch)
Center Thickness 17.28 mm (0.6802 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 250 mm EFL, Uncoated - KBX169 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 248 mm (9.77 inch)
Center Thickness 5.51 mm (0.2170 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200mm FL,430-700nm - CKV200AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details