Newport MKS Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, Uncoated KPX097

Description
The KPX097 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX097 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, Uncoated - KPX097 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, Uncoated
KPX097
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, Uncoated KPX097
The KPX097 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX097 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX097
Product Name Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 4.26 mm (0.1678 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, 1000-1550nm - KBX052AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.1 mm (1.89 inch)
Center Thickness 6.23 mm (0.2451 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4 mm, -75 mm FL, Uncoated - CKV075 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 9 mm Edge, Bystronic - 631079-117LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 9 mm (0.3543 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 50 mm FL, Uncoated - CKX12 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 48.75 mm (1.92 inch)
Center Thickness 1.89 mm (0.0744 inch)
View Details