Newport MKS Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 113 mm EFL, 650-1000 nm KPX096AR.16

Description
The KPX096AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 113 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX096AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 113 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 113 mm EFL, 650-1000 nm - KPX096AR.16 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 113 mm EFL, 650-1000 nm
KPX096AR.16
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 113 mm EFL, 650-1000 nm KPX096AR.16
The KPX096AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 113 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX096AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 113 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX096AR.16
Product Name Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 113 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length 110 mm (4.34 inch)
Center Thickness 4.39 mm (0.1729 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 30x, 6.2 mm EFL, 350-700 nm - 5723-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.16 mm (0.2031 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, 430-700nm - KBC034AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, 1064nm - KBX088AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 200 mm FL, FS, Uncoated - CSX200 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details