Newport MKS Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, 1000-1550 nm KPX082AR.18

Description
The KPX082AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX082AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, 1000-1550 nm - KPX082AR.18 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, 1000-1550 nm
KPX082AR.18
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, 1000-1550 nm KPX082AR.18
The KPX082AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX082AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 50.2 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX082AR.18
Product Name Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, 1000-1550 nm
Lens Type Spherical Lens
Focal Length 46.03 mm (1.81 inch)
Center Thickness 6.32 mm (0.2489 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 11.25 mm EFL, 430-700 nm - KPA13AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 6.85 mm (0.2697 inch)
Center Thickness 7 mm (0.2756 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 1064nm - KBC046AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 50.2 mm FL, FS, 245-440nm - CSX050AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 31.25 mm EFL, 650-1000 nm - KPA17AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27.16 mm (1.07 inch)
Center Thickness 6.5 mm (0.2559 inch)
View Details