Newport MKS Plano-Convex Lens, N-BK7,25.4 mm Diameter, 38.1 mm EFL, Uncoated KPX079

Description
The KPX079 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX079 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7,25.4 mm Diameter, 38.1 mm EFL, Uncoated - KPX079 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7,25.4 mm Diameter, 38.1 mm EFL, Uncoated
KPX079
Plano-Convex Lens, N-BK7,25.4 mm Diameter, 38.1 mm EFL, Uncoated KPX079
The KPX079 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX079 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX079
Product Name Plano-Convex Lens, N-BK7,25.4 mm Diameter, 38.1 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 33.06 mm (1.3 inch)
Center Thickness 7.64 mm (0.3009 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 1000-1550nm - KBX082AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details
Aspherical Lenses, Achromatic, 12.50 mm Diameter, 20.00 mm EFL - APAC13 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 16.07 mm (0.6327 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Calcium Fluoride Plano-Convex Lens, 12.7 mm, 25.4 mm FL, 180-8000 nm - CAPX10 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 3 mm (0.1181 inch)
Edge Thickness 0.8900 mm (0.0350 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 500 mm EFL, 650-1000nm - KBX178AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.63 inch)
Center Thickness 4.25 mm (0.1674 inch)
View Details