Newport MKS Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 250 mm EFL, Uncoated KPX073

Description
The KPX073 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter N-BK7 plano-convex lens with an effective focal length of 250 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX073 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter N-BK7 plano-convex lens with an effective focal length of 250 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 250 mm EFL, Uncoated - KPX073 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 250 mm EFL, Uncoated
KPX073
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 250 mm EFL, Uncoated KPX073
The KPX073 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter N-BK7 plano-convex lens with an effective focal length of 250 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX073 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter N-BK7 plano-convex lens with an effective focal length of 250 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX073
Product Name Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 250 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 248 mm (9.76 inch)
Center Thickness 3.16 mm (0.1243 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, 2 x 2 in., -150 mm FL, FS, 430-700 nm - CSV150AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Microscope Objective Lens, Reflective, 15x, 160 mm BFL - 50105-01 - Newport MKS
Specs
Lens Type Objective Lens
Focal Length 160 mm (6.3 inch)
Lens Features Microoptic
View Details
Cylindrical Lens Set, Introductory, N-BK7, Inc. 5 Lenses, 430-700nm - CKIT-2AR.14-P - Newport MKS
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 650-1000nm - KBX022AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
View Details