Newport MKS Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 25.4 mm EFL, 1000-1550 nm KPX043AR.18

Description
The KPX043AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX043AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 25.4 mm EFL, 1000-1550 nm - KPX043AR.18 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 25.4 mm EFL, 1000-1550 nm
KPX043AR.18
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 25.4 mm EFL, 1000-1550 nm KPX043AR.18
The KPX043AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX043AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX043AR.18
Product Name Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 25.4 mm EFL, 1000-1550 nm
Lens Type Spherical Lens
Focal Length 22.34 mm (0.8795 inch)
Center Thickness 4.64 mm (0.1826 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, ZnSe, 50.8 mm, 5 in. Focal Length, 9.65 mm Edge, DURALENS - 61019-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 9.65 mm (0.3799 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 150 mm EFL, Uncoated - 41570 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 146 mm (5.77 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 430-700nm - KBX148AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 650-1000nm - KBX037AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.69 mm (2.43 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details