Newport MKS Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 19.0 mm EFL, 1064 nm KPX040AR.33

Description
The KPX040AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX040AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 19.0 mm EFL, 1064 nm - KPX040AR.33 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 19.0 mm EFL, 1064 nm
KPX040AR.33
Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 19.0 mm EFL, 1064 nm KPX040AR.33
The KPX040AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX040AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX040AR.33
Product Name Plano-Convex Lens, N-BK7, 12.7 mm Diameter, 19.0 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length 15.48 mm (0.6094 inch)
Center Thickness 5.33 mm (0.2098 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x19 mm, 25.4 mm FL, FS, 245-440 nm - CSX025AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 20.2 mm (0.7953 inch)
Center Thickness 7.88 mm (0.3102 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 125 mm FL, 400-700 nm - CKX19-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 123 mm (4.84 inch)
Center Thickness 3 mm (0.1181 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 25 mm FL, 400-700 nm - CKX15-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 17.74 mm (0.6984 inch)
Center Thickness 11.03 mm (0.4343 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, 430-700nm - KBX064AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 98.47 mm (3.88 inch)
Center Thickness 4.58 mm (0.1802 inch)
View Details