Newport MKS Plano-Convex Lens, N-BK7, 8.00 mm Diameter, 10.0 mm EFL, 650-1000 nm KPX036AR.16

Description
The KPX036AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 8.00 mm diameter, N-BK7 plano-convex lens with an effective focal length of 10.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX036AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 8.00 mm diameter, N-BK7 plano-convex lens with an effective focal length of 10.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 8.00 mm Diameter, 10.0 mm EFL, 650-1000 nm - KPX036AR.16 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 8.00 mm Diameter, 10.0 mm EFL, 650-1000 nm
KPX036AR.16
Plano-Convex Lens, N-BK7, 8.00 mm Diameter, 10.0 mm EFL, 650-1000 nm KPX036AR.16
The KPX036AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 8.00 mm diameter, N-BK7 plano-convex lens with an effective focal length of 10.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX036AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 8.00 mm diameter, N-BK7 plano-convex lens with an effective focal length of 10.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX036AR.16
Product Name Plano-Convex Lens, N-BK7, 8.00 mm Diameter, 10.0 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length 7.4 mm (0.2913 inch)
Center Thickness 3.9 mm (0.1535 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 1000-1550nm - KBC043AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 1064nm - KBX139AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details
Microscope Objective Lens, Reflective, 15x, 160 mm BFL - 50105-01 - Newport MKS
Specs
Lens Type Objective Lens
Focal Length 160 mm (6.3 inch)
Lens Features Microoptic
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 1000-1550nm - KBX073AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details