Newport MKS Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 100 mm EFL, Uncoated KPX034

Description
The KPX034 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX034 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 100 mm EFL, Uncoated - KPX034 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 100 mm EFL, Uncoated
KPX034
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 100 mm EFL, Uncoated KPX034
The KPX034 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX034 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX034
Product Name Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 100 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 97.95 mm (3.86 inch)
Center Thickness 3.1 mm (0.1220 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, 1000-1550nm - KBC085AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7,25.4x12.7mm,-12.7mm FL,650-1000nm - CKV012AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -16.66 mm (-0.6559 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 7.5 in. FL, 7.4 mm Edge, Trumpf, Amada - 61983LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 430-700nm - KBX076AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 199 mm (7.82 inch)
Center Thickness 3.78 mm (0.1489 inch)
View Details