Newport MKS Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 100 mm EFL, 400-700 nm KPX034-C

Description
The KPX034-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX034-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 100 mm EFL, 400-700 nm - KPX034-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 100 mm EFL, 400-700 nm
KPX034-C
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 100 mm EFL, 400-700 nm KPX034-C
The KPX034-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX034-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX034-C
Product Name Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 100 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 97.95 mm (3.86 inch)
Center Thickness 3.1 mm (0.1220 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 430-700nm - KBC070AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -501 mm (-19.72 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 60x, 2.8 mm EFL, 1050-1600 nm - 5721-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details
Plano-Convex Lens, ZnSe, 50.8 mm, 7.5 in. Focal Length, 9.65 mm Edge, DURALENS - 61405-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 9.65 mm (0.3799 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -150 mm FL, 1064 nm - CSV150AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details