Newport MKS Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 88.3 mm EFL, 1064 nm KPX031AR.33

Description
The KPX031AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 88.3 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX031AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 88.3 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 88.3 mm EFL, 1064 nm - KPX031AR.33 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 88.3 mm EFL, 1064 nm
KPX031AR.33
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 88.3 mm EFL, 1064 nm KPX031AR.33
The KPX031AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 88.3 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX031AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 88.3 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX031AR.33
Product Name Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 88.3 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length 86.24 mm (3.4 inch)
Center Thickness 3.11 mm (0.1225 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35 mm, -6.4 mm FL, 1064 nm - CKV006AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Plano-Convex Lens, ZnSe, 38.1 mm, 5 in. FL,, 7.6 mm Edge, DURALENS - 62670-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.6 mm (0.2992 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25mm FL,430-700nm - CKV025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -28.96 mm (-1.14 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Concave, 50.8x19mm, -25.4 mm FL, FS, 430-700 nm - CSV025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details