The KPX028AR.14 N-BK7 Precision Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | KPX028AR.14 |
| Product Name | Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 75.6 mm EFL, 430-700 nm |
| Lens Type | Spherical Lens |
| Focal Length | 73.53 mm (2.89 inch) |
| Center Thickness | 3.13 mm (0.1232 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |
| Diameter / Length | 6.35 mm (0.2500 inch) |